Vishay Intertechnology, Inc. Wirewound Resistors RWR89S32R0DRRSL

Description
ESS-2B 32 .5% RWR89S32R0DR RSL
Request a Quote Datasheet
Description
ESS-2B 32 .5% RWR89S32R0DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S32R0DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S32R0DRRSL
Wirewound Resistors 3110-RWR89S32R0DRRSL
ESS-2B 32 .5% RWR89S32R0DR RSL

ESS-2B 32 .5% RWR89S32R0DR RSL

Supplier's Site Datasheet
RES 32 OHM 3W 0.5% WW AXIAL - RWR89S32R0DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32 OHM 3W 0.5% WW AXIAL
RWR89S32R0DRRSL
RES 32 OHM 3W 0.5% WW AXIAL RWR89S32R0DRRSL
RES 32ohm 3W 0.5% WW AXIAL

RES 32ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S32R0DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S32R0DRRSL-ND
Through Hole Resistors RWR89S32R0DRRSL-ND
32 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

32 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S32R0DRRSL RWR89S32R0DRRSL RWR89S32R0DRRSL-ND
Product Name Wirewound Resistors RES 32 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 32 ohms 32 ohms 32 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers