Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2R87FSS70

Description
2.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2R87FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R87FSS70-ND
Through Hole Resistors RWR89S2R87FSS70-ND
2.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2R87FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R87FSS70
Wirewound Resistors 3110-RWR89S2R87FSS70
ESS-2B 2.87 1% RWR89S2R87FS S70

ESS-2B 2.87 1% RWR89S2R87FS S70

Supplier's Site Datasheet
RES 2.87 OHM 3W 1% WW AXIAL - RWR89S2R87FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87 OHM 3W 1% WW AXIAL
RWR89S2R87FSS70
RES 2.87 OHM 3W 1% WW AXIAL RWR89S2R87FSS70
RES 2.87ohm 3W 1% WW AXIAL

RES 2.87ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2R87FSS70-ND 3110-RWR89S2R87FSS70 RWR89S2R87FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 2.87 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.87 ohms 2.87 ohms 2.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers