Vishay Intertechnology, Inc. RES 2.74 OHM 3W 1% WW AXIAL RWR89S2R74FMBSL

Description
RES 2.74ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.74ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74 OHM 3W 1% WW AXIAL - RWR89S2R74FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 3W 1% WW AXIAL
RWR89S2R74FMBSL
RES 2.74 OHM 3W 1% WW AXIAL RWR89S2R74FMBSL
RES 2.74ohm 3W 1% WW AXIAL

RES 2.74ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2R74FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R74FMBSL
Wirewound Resistors 3110-RWR89S2R74FMBSL
ESS-2B 2.74 1% RWR89S2R74FM BSL

ESS-2B 2.74 1% RWR89S2R74FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2R74FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R74FMBSL-ND
Through Hole Resistors RWR89S2R74FMBSL-ND
2.74 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.74 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2R74FMBSL 3110-RWR89S2R74FMBSL RWR89S2R74FMBSL-ND
Product Name RES 2.74 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.74 ohms 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details