Vishay Intertechnology, Inc. RES 2.21 OHM 3W 1% WW AXIAL RWR89S2R21FRBSL

Description
RES 2.21ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.21ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21 OHM 3W 1% WW AXIAL - RWR89S2R21FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 3W 1% WW AXIAL
RWR89S2R21FRBSL
RES 2.21 OHM 3W 1% WW AXIAL RWR89S2R21FRBSL
RES 2.21ohm 3W 1% WW AXIAL

RES 2.21ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2R21FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R21FRBSL
Wirewound Resistors 3110-RWR89S2R21FRBSL
ESS-2B 2.21 1% RWR89S2R21FR BSL

ESS-2B 2.21 1% RWR89S2R21FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2R21FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R21FRBSL-ND
Through Hole Resistors RWR89S2R21FRBSL-ND
2.21 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.21 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2R21FRBSL 3110-RWR89S2R21FRBSL RWR89S2R21FRBSL-ND
Product Name RES 2.21 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.21 ohms 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details