Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3011FSS70

Description
ESS-2B 3.01K 1% RWR89S3011FS S70
Request a Quote Datasheet
Description
ESS-2B 3.01K 1% RWR89S3011FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3011FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3011FSS70
Wirewound Resistors 3110-RWR89S3011FSS70
ESS-2B 3.01K 1% RWR89S3011FS S70

ESS-2B 3.01K 1% RWR89S3011FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3011FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3011FSS70-ND
Through Hole Resistors RWR89S3011FSS70-ND
3.01 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.01K OHM 3W 1% WW AXIAL - RWR89S3011FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 3W 1% WW AXIAL
RWR89S3011FSS70
RES 3.01K OHM 3W 1% WW AXIAL RWR89S3011FSS70
RES 3.01Kohm 3W 1% WW AXIAL

RES 3.01Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3011FSS70 RWR89S3011FSS70-ND RWR89S3011FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 3.01K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3010 ohms 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details