Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2R49FPS73

Description
2.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2R49FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R49FPS73-ND
Through Hole Resistors RWR89S2R49FPS73-ND
2.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.49 OHM 3W 1% WW AXIAL - RWR89S2R49FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 3W 1% WW AXIAL
RWR89S2R49FPS73
RES 2.49 OHM 3W 1% WW AXIAL RWR89S2R49FPS73
RES 2.49ohm 3W 1% WW AXIAL

RES 2.49ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2R49FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R49FPS73
Wirewound Resistors 3110-RWR89S2R49FPS73
ESS-2B 2.49 1% RWR89S2R49FP S73

ESS-2B 2.49 1% RWR89S2R49FP S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2R49FPS73-ND RWR89S2R49FPS73 3110-RWR89S2R49FPS73
Product Name Through Hole Resistors RES 2.49 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756511 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers