Vishay Intertechnology, Inc. RES 316 OHM 3W 0.5% WW AXIAL RWR89S3160DRRSL

Description
RES 316ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 316ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 3W 0.5% WW AXIAL - RWR89S3160DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 3W 0.5% WW AXIAL
RWR89S3160DRRSL
RES 316 OHM 3W 0.5% WW AXIAL RWR89S3160DRRSL
RES 316ohm 3W 0.5% WW AXIAL

RES 316ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3160DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3160DRRSL-ND
Through Hole Resistors RWR89S3160DRRSL-ND
316 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3160DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3160DRRSL
Wirewound Resistors 3110-RWR89S3160DRRSL
ESS-2B 316 .5% RWR89S3160DR RSL

ESS-2B 316 .5% RWR89S3160DR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3160DRRSL RWR89S3160DRRSL-ND 3110-RWR89S3160DRRSL
Product Name RES 316 OHM 3W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers