ESS-2B 2.43 .1% RWR89S2R43BR RSL
2.43 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 2.43ohm 3W 0.1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S2R43BRRSL | RWR89S2R43BRRSL-ND | RWR89S2R43BRRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 2.43 OHM 3W 0.1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 2.43 ohms | 2.43 ohms | 2.43 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |