Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2R87FSBSL

Description
ESS-2B 2.87 1% RWR89S2R87FS BSL
Request a Quote Datasheet
Description
ESS-2B 2.87 1% RWR89S2R87FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2R87FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R87FSBSL
Wirewound Resistors 3110-RWR89S2R87FSBSL
ESS-2B 2.87 1% RWR89S2R87FS BSL

ESS-2B 2.87 1% RWR89S2R87FS BSL

Supplier's Site Datasheet
RES 2.87 OHM 3W 1% WW AXIAL - RWR89S2R87FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87 OHM 3W 1% WW AXIAL
RWR89S2R87FSBSL
RES 2.87 OHM 3W 1% WW AXIAL RWR89S2R87FSBSL
RES 2.87ohm 3W 1% WW AXIAL

RES 2.87ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2R87FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R87FSBSL-ND
Through Hole Resistors RWR89S2R87FSBSL-ND
2.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2R87FSBSL RWR89S2R87FSBSL RWR89S2R87FSBSL-ND
Product Name Wirewound Resistors RES 2.87 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2.87 ohms 2.87 ohms 2.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers