Vishay Intertechnology, Inc. RES 2.1 OHM 3W 1% WW AXIAL RWR89S2R10FSS73

Description
RES 2.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1 OHM 3W 1% WW AXIAL - RWR89S2R10FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1 OHM 3W 1% WW AXIAL
RWR89S2R10FSS73
RES 2.1 OHM 3W 1% WW AXIAL RWR89S2R10FSS73
RES 2.1ohm 3W 1% WW AXIAL

RES 2.1ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2R10FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R10FSS73-ND
Through Hole Resistors RWR89S2R10FSS73-ND
2.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2R10FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R10FSS73
Wirewound Resistors 3110-RWR89S2R10FSS73
ESS-2B 2.1 1% RWR89S2R10FS S73

ESS-2B 2.1 1% RWR89S2R10FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,2.1Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C6832 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,2.1Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C6832
Resistor,metal Alloy,2.1Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C6832
Resistor,Metal Alloy,2.1Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,2.1Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S2R10FSS73 RWR89S2R10FSS73-ND 3110-RWR89S2R10FSS73 64C6832
Product Name RES 2.1 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,2.1Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.1 ohms 2.1 ohms 2.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details