Vishay Intertechnology, Inc. RES 309 OHM 3W 1% WW AXIAL RWR89S3090FRS70

Description
RES 309ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 309ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 3W 1% WW AXIAL - RWR89S3090FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 3W 1% WW AXIAL
RWR89S3090FRS70
RES 309 OHM 3W 1% WW AXIAL RWR89S3090FRS70
RES 309ohm 3W 1% WW AXIAL

RES 309ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3090FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3090FRS70
Wirewound Resistors 3110-RWR89S3090FRS70
ESS-2B 309 1% RWR89S3090FR S70

ESS-2B 309 1% RWR89S3090FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3090FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3090FRS70-ND
Through Hole Resistors RWR89S3090FRS70-ND
309 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

309 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3090FRS70 3110-RWR89S3090FRS70 RWR89S3090FRS70-ND
Product Name RES 309 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details