Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2R37FSRSL

Description
ESS-2B 2.37 1% RWR89S2R37FS RSL
Request a Quote Datasheet
Description
ESS-2B 2.37 1% RWR89S2R37FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2R37FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R37FSRSL
Wirewound Resistors 3110-RWR89S2R37FSRSL
ESS-2B 2.37 1% RWR89S2R37FS RSL

ESS-2B 2.37 1% RWR89S2R37FS RSL

Supplier's Site Datasheet
RES 2.37 OHM 3W 1% WW AXIAL - RWR89S2R37FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 3W 1% WW AXIAL
RWR89S2R37FSRSL
RES 2.37 OHM 3W 1% WW AXIAL RWR89S2R37FSRSL
RES 2.37ohm 3W 1% WW AXIAL

RES 2.37ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2R37FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R37FSRSL-ND
Through Hole Resistors RWR89S2R37FSRSL-ND
2.37 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.37 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2R37FSRSL RWR89S2R37FSRSL RWR89S2R37FSRSL-ND
Product Name Wirewound Resistors RES 2.37 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2.37 ohms 2.37 ohms 2.37 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details