Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2R80FSB12

Description
ESS-2B 2.8 1% RWR89S2R80FS B12
Request a Quote Datasheet
Description
ESS-2B 2.8 1% RWR89S2R80FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2R80FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R80FSB12
Wirewound Resistors 3110-RWR89S2R80FSB12
ESS-2B 2.8 1% RWR89S2R80FS B12

ESS-2B 2.8 1% RWR89S2R80FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2R80FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R80FSB12-ND
Through Hole Resistors RWR89S2R80FSB12-ND
2.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.8 OHM 3W 1% WW AXIAL - RWR89S2R80FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8 OHM 3W 1% WW AXIAL
RWR89S2R80FSB12
RES 2.8 OHM 3W 1% WW AXIAL RWR89S2R80FSB12
RES 2.8ohm 3W 1% WW AXIAL

RES 2.8ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2R80FSB12 RWR89S2R80FSB12-ND RWR89S2R80FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 2.8 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.8 ohms 2.8 ohms 2.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers