Vishay Intertechnology, Inc. RES 301 OHM 3W 1% WW AXIAL RWR89S3010FMB12

Description
RES 301ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 301ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 3W 1% WW AXIAL - RWR89S3010FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 3W 1% WW AXIAL
RWR89S3010FMB12
RES 301 OHM 3W 1% WW AXIAL RWR89S3010FMB12
RES 301ohm 3W 1% WW AXIAL

RES 301ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3010FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3010FMB12
Wirewound Resistors 3110-RWR89S3010FMB12
ESS-2B 301 1% RWR89S3010FM B12

ESS-2B 301 1% RWR89S3010FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3010FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3010FMB12-ND
Through Hole Resistors RWR89S3010FMB12-ND
301 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3010FMB12 3110-RWR89S3010FMB12 RWR89S3010FMB12-ND
Product Name RES 301 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details