Vishay Intertechnology, Inc. RES 3.01K OHM 3W 0.1% WW AXIAL RWR89S3011BSRSL

Description
RES 3.01Kohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 3W 0.1% WW AXIAL - RWR89S3011BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 3W 0.1% WW AXIAL
RWR89S3011BSRSL
RES 3.01K OHM 3W 0.1% WW AXIAL RWR89S3011BSRSL
RES 3.01Kohm 3W 0.1% WW AXIAL

RES 3.01Kohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3011BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3011BSRSL
Wirewound Resistors 3110-RWR89S3011BSRSL
ESS-2B 3.01K .1% RWR89S3011BS RSL

ESS-2B 3.01K .1% RWR89S3011BS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3011BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3011BSRSL-ND
Through Hole Resistors RWR89S3011BSRSL-ND
3.01 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3011BSRSL 3110-RWR89S3011BSRSL RWR89S3011BSRSL-ND
Product Name RES 3.01K OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms 3010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123522 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details