Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2R74FRBSL

Description
ESS-2B 2.74 1% RWR89S2R74FR BSL
Request a Quote Datasheet
Description
ESS-2B 2.74 1% RWR89S2R74FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2R74FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R74FRBSL
Wirewound Resistors 3110-RWR89S2R74FRBSL
ESS-2B 2.74 1% RWR89S2R74FR BSL

ESS-2B 2.74 1% RWR89S2R74FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2R74FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R74FRBSL-ND
Through Hole Resistors RWR89S2R74FRBSL-ND
2.74 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.74 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.74 OHM 3W 1% WW AXIAL - RWR89S2R74FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 3W 1% WW AXIAL
RWR89S2R74FRBSL
RES 2.74 OHM 3W 1% WW AXIAL RWR89S2R74FRBSL
RES 2.74ohm 3W 1% WW AXIAL

RES 2.74ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2R74FRBSL RWR89S2R74FRBSL-ND RWR89S2R74FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.74 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.74 ohms 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details