Vishay Intertechnology, Inc. RES 2.1 OHM 3W 1% WW AXIAL RWR89S2R10FRBSL

Description
RES 2.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1 OHM 3W 1% WW AXIAL - RWR89S2R10FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1 OHM 3W 1% WW AXIAL
RWR89S2R10FRBSL
RES 2.1 OHM 3W 1% WW AXIAL RWR89S2R10FRBSL
RES 2.1ohm 3W 1% WW AXIAL

RES 2.1ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2R10FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R10FRBSL-ND
Through Hole Resistors RWR89S2R10FRBSL-ND
2.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2R10FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R10FRBSL
Wirewound Resistors 3110-RWR89S2R10FRBSL
ESS-2B 2.1 1% RWR89S2R10FR BSL

ESS-2B 2.1 1% RWR89S2R10FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2R10FRBSL RWR89S2R10FRBSL-ND 3110-RWR89S2R10FRBSL
Product Name RES 2.1 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.1 ohms 2.1 ohms 2.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details