Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2R15FSS73

Description
2.15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2R15FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R15FSS73-ND
Through Hole Resistors RWR89S2R15FSS73-ND
2.15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.15 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2R15FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R15FSS73
Wirewound Resistors 3110-RWR89S2R15FSS73
ESS-2B 2.15 1% RWR89S2R15FS S73

ESS-2B 2.15 1% RWR89S2R15FS S73

Supplier's Site Datasheet
RES 2.15 OHM 3W 1% WW AXIAL - RWR89S2R15FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 3W 1% WW AXIAL
RWR89S2R15FSS73
RES 2.15 OHM 3W 1% WW AXIAL RWR89S2R15FSS73
RES 2.15ohm 3W 1% WW AXIAL

RES 2.15ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2R15FSS73-ND 3110-RWR89S2R15FSS73 RWR89S2R15FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 2.15 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.15 ohms 2.15 ohms 2.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details