Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2R37FSB12

Description
2.37 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.37 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2R37FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R37FSB12-ND
Through Hole Resistors RWR89S2R37FSB12-ND
2.37 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.37 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2R37FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R37FSB12
Wirewound Resistors 3110-RWR89S2R37FSB12
ESS-2B 2.37 1% RWR89S2R37FS B12

ESS-2B 2.37 1% RWR89S2R37FS B12

Supplier's Site Datasheet
RES 2.37 OHM 3W 1% WW AXIAL - RWR89S2R37FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 3W 1% WW AXIAL
RWR89S2R37FSB12
RES 2.37 OHM 3W 1% WW AXIAL RWR89S2R37FSB12
RES 2.37ohm 3W 1% WW AXIAL

RES 2.37ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2R37FSB12-ND 3110-RWR89S2R37FSB12 RWR89S2R37FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 2.37 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.37 ohms 2.37 ohms 2.37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details