Vishay Intertechnology, Inc. RES 316 OHM 3W 1% WW AXIAL RWR89S3160FRRSL

Description
RES 316ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 316ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 3W 1% WW AXIAL - RWR89S3160FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 3W 1% WW AXIAL
RWR89S3160FRRSL
RES 316 OHM 3W 1% WW AXIAL RWR89S3160FRRSL
RES 316ohm 3W 1% WW AXIAL

RES 316ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3160FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3160FRRSL
Wirewound Resistors 3110-RWR89S3160FRRSL
ESS-2B 316 1% RWR89S3160FR RSL

ESS-2B 316 1% RWR89S3160FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3160FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3160FRRSL-ND
Through Hole Resistors RWR89S3160FRRSL-ND
316 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3160FRRSL 3110-RWR89S3160FRRSL RWR89S3160FRRSL-ND
Product Name RES 316 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers