Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3091FSB12

Description
ESS-2B 3.09K 1% RWR89S3091FS B12
Request a Quote Datasheet
Description
ESS-2B 3.09K 1% RWR89S3091FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3091FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3091FSB12
Wirewound Resistors 3110-RWR89S3091FSB12
ESS-2B 3.09K 1% RWR89S3091FS B12

ESS-2B 3.09K 1% RWR89S3091FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3091FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3091FSB12-ND
Through Hole Resistors RWR89S3091FSB12-ND
3.09 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.09 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.09K OHM 3W 1% WW AXIAL - RWR89S3091FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 3W 1% WW AXIAL
RWR89S3091FSB12
RES 3.09K OHM 3W 1% WW AXIAL RWR89S3091FSB12
RES 3.09Kohm 3W 1% WW AXIAL

RES 3.09Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3091FSB12 RWR89S3091FSB12-ND RWR89S3091FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 3.09K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3090 ohms 3090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details