Vishay Intertechnology, Inc. Through Hole Resistors RWR89S32R4FRS70

Description
32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S32R4FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S32R4FRS70-ND
Through Hole Resistors RWR89S32R4FRS70-ND
32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S32R4FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S32R4FRS70
Wirewound Resistors 3110-RWR89S32R4FRS70
ESS-2B 32.4 1% RWR89S32R4FR S70

ESS-2B 32.4 1% RWR89S32R4FR S70

Supplier's Site Datasheet
RES 32.4 OHM 3W 1% WW AXIAL - RWR89S32R4FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 3W 1% WW AXIAL
RWR89S32R4FRS70
RES 32.4 OHM 3W 1% WW AXIAL RWR89S32R4FRS70
RES 32.4ohm 3W 1% WW AXIAL

RES 32.4ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,32.4Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7600 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,32.4Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7600
Resistor,metal Alloy,32.4Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7600
Resistor,Metal Alloy,32.4Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,32.4Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S32R4FRS70-ND 3110-RWR89S32R4FRS70 RWR89S32R4FRS70 64C7600
Product Name Through Hole Resistors Wirewound Resistors RES 32.4 OHM 3W 1% WW AXIAL Resistor,metal Alloy,32.4Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers