Vishay Intertechnology, Inc. Wirewound Resistors RWR89S31R0BSBSL

Description
ESS-2B 31 .1% RWR89S31R0BS BSL
Request a Quote Datasheet
Description
ESS-2B 31 .1% RWR89S31R0BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S31R0BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S31R0BSBSL
Wirewound Resistors 3110-RWR89S31R0BSBSL
ESS-2B 31 .1% RWR89S31R0BS BSL

ESS-2B 31 .1% RWR89S31R0BS BSL

Supplier's Site Datasheet
RES 31 OHM 3W 0.1% WW AXIAL - RWR89S31R0BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31 OHM 3W 0.1% WW AXIAL
RWR89S31R0BSBSL
RES 31 OHM 3W 0.1% WW AXIAL RWR89S31R0BSBSL
RES 31ohm 3W 0.1% WW AXIAL

RES 31ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S31R0BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S31R0BSBSL-ND
Through Hole Resistors RWR89S31R0BSBSL-ND
31 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

31 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S31R0BSBSL RWR89S31R0BSBSL RWR89S31R0BSBSL-ND
Product Name Wirewound Resistors RES 31 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 31 ohms 31 ohms 31 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details