Vishay Intertechnology, Inc. RES 32.4 OHM 3W 1% WW AXIAL RWR89S32R4FRRSL

Description
RES 32.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 32.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 3W 1% WW AXIAL - RWR89S32R4FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 3W 1% WW AXIAL
RWR89S32R4FRRSL
RES 32.4 OHM 3W 1% WW AXIAL RWR89S32R4FRRSL
RES 32.4ohm 3W 1% WW AXIAL

RES 32.4ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S32R4FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S32R4FRRSL-ND
Through Hole Resistors RWR89S32R4FRRSL-ND
32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S32R4FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S32R4FRRSL
Wirewound Resistors 3110-RWR89S32R4FRRSL
ESS-2B 32.4 1% RWR89S32R4FR RSL

ESS-2B 32.4 1% RWR89S32R4FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S32R4FRRSL RWR89S32R4FRRSL-ND 3110-RWR89S32R4FRRSL
Product Name RES 32.4 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details