Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3300FMS73

Description
ESS-2B 330 1% RWR89S3300FM S73
Request a Quote Datasheet
Description
ESS-2B 330 1% RWR89S3300FM S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3300FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3300FMS73
Wirewound Resistors 3110-RWR89S3300FMS73
ESS-2B 330 1% RWR89S3300FM S73

ESS-2B 330 1% RWR89S3300FM S73

Supplier's Site Datasheet
RES 330 OHM 3W 1% WW AXIAL - RWR89S3300FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 3W 1% WW AXIAL
RWR89S3300FMS73
RES 330 OHM 3W 1% WW AXIAL RWR89S3300FMS73
RES 330ohm 3W 1% WW AXIAL

RES 330ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3300FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3300FMS73-ND
Through Hole Resistors RWR89S3300FMS73-ND
330 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

330 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3300FMS73 RWR89S3300FMS73 RWR89S3300FMS73-ND
Product Name Wirewound Resistors RES 330 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers