Vishay Intertechnology, Inc. RES 294 OHM 3W 1% WW AXIAL RWR89S2940FSBSL

Description
RES 294ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 294ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 3W 1% WW AXIAL - RWR89S2940FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 3W 1% WW AXIAL
RWR89S2940FSBSL
RES 294 OHM 3W 1% WW AXIAL RWR89S2940FSBSL
RES 294ohm 3W 1% WW AXIAL

RES 294ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2940FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2940FSBSL
Wirewound Resistors 3110-RWR89S2940FSBSL
ESS-2B 294 1% RWR89S2940FS BSL

ESS-2B 294 1% RWR89S2940FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2940FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2940FSBSL-ND
Through Hole Resistors RWR89S2940FSBSL-ND
294 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

294 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2940FSBSL 3110-RWR89S2940FSBSL RWR89S2940FSBSL-ND
Product Name RES 294 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294 ohms 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details