Vishay Intertechnology, Inc. RES 2.61 OHM 3W 1% WW AXIAL RWR89S2R61FRS73

Description
RES 2.61ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.61ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61 OHM 3W 1% WW AXIAL - RWR89S2R61FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 3W 1% WW AXIAL
RWR89S2R61FRS73
RES 2.61 OHM 3W 1% WW AXIAL RWR89S2R61FRS73
RES 2.61ohm 3W 1% WW AXIAL

RES 2.61ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2R61FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R61FRS73-ND
Through Hole Resistors RWR89S2R61FRS73-ND
2.61 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.61 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2R61FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R61FRS73
Wirewound Resistors 3110-RWR89S2R61FRS73
ESS-2B 2.61 1% RWR89S2R61FR S73

ESS-2B 2.61 1% RWR89S2R61FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2R61FRS73 RWR89S2R61FRS73-ND 3110-RWR89S2R61FRS73
Product Name RES 2.61 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.61 ohms 2.61 ohms 2.61 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1-1879447-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers