Vishay Intertechnology, Inc. Through Hole Resistors RWR89S28R7FRRSL

Description
28.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
28.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S28R7FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S28R7FRRSL-ND
Through Hole Resistors RWR89S28R7FRRSL-ND
28.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

28.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S28R7FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S28R7FRRSL
Wirewound Resistors 3110-RWR89S28R7FRRSL
ESS-2B 28.7 1% RWR89S28R7FR RSL

ESS-2B 28.7 1% RWR89S28R7FR RSL

Supplier's Site Datasheet
RES 28.7 OHM 3W 1% WW AXIAL - RWR89S28R7FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 3W 1% WW AXIAL
RWR89S28R7FRRSL
RES 28.7 OHM 3W 1% WW AXIAL RWR89S28R7FRRSL
RES 28.7ohm 3W 1% WW AXIAL

RES 28.7ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S28R7FRRSL-ND 3110-RWR89S28R7FRRSL RWR89S28R7FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 28.7 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details