Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2R55FRS73

Description
2.55 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.55 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2R55FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R55FRS73-ND
Through Hole Resistors RWR89S2R55FRS73-ND
2.55 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.55 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2R55FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R55FRS73
Wirewound Resistors 3110-RWR89S2R55FRS73
ESS-2B 2.55 1% RWR89S2R55FR S73

ESS-2B 2.55 1% RWR89S2R55FR S73

Supplier's Site Datasheet
RES 2.55 OHM 3W 1% WW AXIAL - RWR89S2R55FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 3W 1% WW AXIAL
RWR89S2R55FRS73
RES 2.55 OHM 3W 1% WW AXIAL RWR89S2R55FRS73
RES 2.55ohm 3W 1% WW AXIAL

RES 2.55ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2R55FRS73-ND 3110-RWR89S2R55FRS73 RWR89S2R55FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 2.55 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.55 ohms 2.55 ohms 2.55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
View Details
2 suppliers
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details