RES 2.8ohm 3W 0.5% WW AXIAL
2.8 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2B 2.8 .5% RWR89S2R80DR BSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR89S2R80DRBSL | RWR89S2R80DRBSL-ND | 3110-RWR89S2R80DRBSL |
| Product Name | RES 2.8 OHM 3W 0.5% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 2.8 ohms | 2.8 ohms | 2.8 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 3 watts | 3 watts | |
| Configuration | Single Resistor |