Vishay Intertechnology, Inc. Through Hole Resistors RWR89S32R0DRS73

Description
32 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
32 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S32R0DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S32R0DRS73-ND
Through Hole Resistors RWR89S32R0DRS73-ND
32 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

32 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S32R0DRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S32R0DRS73
Wirewound Resistors 3110-RWR89S32R0DRS73
ESS-2B 32 .5% RWR89S32R0DR S73

ESS-2B 32 .5% RWR89S32R0DR S73

Supplier's Site Datasheet
RES 32 OHM 3W 0.5% WW AXIAL - RWR89S32R0DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32 OHM 3W 0.5% WW AXIAL
RWR89S32R0DRS73
RES 32 OHM 3W 0.5% WW AXIAL RWR89S32R0DRS73
RES 32ohm 3W 0.5% WW AXIAL

RES 32ohm 3W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S32R0DRS73-ND 3110-RWR89S32R0DRS73 RWR89S32R0DRS73
Product Name Through Hole Resistors Wirewound Resistors RES 32 OHM 3W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 32 ohms 32 ohms 32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers