Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2941FRB12

Description
ESS-2B 2.94K 1% RWR89S2941FR B12
Request a Quote Datasheet
Description
ESS-2B 2.94K 1% RWR89S2941FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2941FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2941FRB12
Wirewound Resistors 3110-RWR89S2941FRB12
ESS-2B 2.94K 1% RWR89S2941FR B12

ESS-2B 2.94K 1% RWR89S2941FR B12

Supplier's Site Datasheet
RES 2.94K OHM 3W 1% WW AXIAL - RWR89S2941FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 3W 1% WW AXIAL
RWR89S2941FRB12
RES 2.94K OHM 3W 1% WW AXIAL RWR89S2941FRB12
RES 2.94Kohm 3W 1% WW AXIAL

RES 2.94Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2941FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2941FRB12-ND
Through Hole Resistors RWR89S2941FRB12-ND
2.94 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.94 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2941FRB12 RWR89S2941FRB12 RWR89S2941FRB12-ND
Product Name Wirewound Resistors RES 2.94K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2940 ohms 2940 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details