Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2801FRS73

Description
ESS-2B 2.8K 1% RWR89S2801FR S73
Request a Quote Datasheet
Description
ESS-2B 2.8K 1% RWR89S2801FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2801FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2801FRS73
Wirewound Resistors 3110-RWR89S2801FRS73
ESS-2B 2.8K 1% RWR89S2801FR S73

ESS-2B 2.8K 1% RWR89S2801FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2801FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2801FRS73-ND
Through Hole Resistors RWR89S2801FRS73-ND
2.8 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.8 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.8K OHM 3W 1% WW AXIAL - RWR89S2801FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 3W 1% WW AXIAL
RWR89S2801FRS73
RES 2.8K OHM 3W 1% WW AXIAL RWR89S2801FRS73
RES 2.8Kohm 3W 1% WW AXIAL

RES 2.8Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2801FRS73 RWR89S2801FRS73-ND RWR89S2801FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 2.8K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2800 ohms 2800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details