Vishay Intertechnology, Inc. Wirewound Resistors RWR89S31R6FRBSL

Description
ESS-2B 31.6 1% RWR89S31R6FR BSL
Request a Quote Datasheet
Description
ESS-2B 31.6 1% RWR89S31R6FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S31R6FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S31R6FRBSL
Wirewound Resistors 3110-RWR89S31R6FRBSL
ESS-2B 31.6 1% RWR89S31R6FR BSL

ESS-2B 31.6 1% RWR89S31R6FR BSL

Supplier's Site Datasheet
RES 31.6 OHM 3W 1% WW AXIAL - RWR89S31R6FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 3W 1% WW AXIAL
RWR89S31R6FRBSL
RES 31.6 OHM 3W 1% WW AXIAL RWR89S31R6FRBSL
RES 31.6ohm 3W 1% WW AXIAL

RES 31.6ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S31R6FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S31R6FRBSL-ND
Through Hole Resistors RWR89S31R6FRBSL-ND
31.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

31.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S31R6FRBSL RWR89S31R6FRBSL RWR89S31R6FRBSL-ND
Product Name Wirewound Resistors RES 31.6 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details