Vishay Intertechnology, Inc. RES 324 OHM 3W 1% WW AXIAL RWR89S3240FSS70

Description
RES 324ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 324ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 3W 1% WW AXIAL - RWR89S3240FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 3W 1% WW AXIAL
RWR89S3240FSS70
RES 324 OHM 3W 1% WW AXIAL RWR89S3240FSS70
RES 324ohm 3W 1% WW AXIAL

RES 324ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3240FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3240FSS70
Wirewound Resistors 3110-RWR89S3240FSS70
ESS-2B 324 1% RWR89S3240FS S70

ESS-2B 324 1% RWR89S3240FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3240FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3240FSS70-ND
Through Hole Resistors RWR89S3240FSS70-ND
324 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3240FSS70 3110-RWR89S3240FSS70 RWR89S3240FSS70-ND
Product Name RES 324 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324 ohms 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details