2.74 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2B 2.74 1% RWR89S2R74FS S73
RES 2.74ohm 3W 1% WW AXIAL
Resistor,Metal Alloy,2.74Ohms,1+/-%
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RWR89S2R74FSS73-ND | 3110-RWR89S2R74FSS73 | RWR89S2R74FSS73 | 64C6913 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 2.74 OHM 3W 1% WW AXIAL | Resistor,metal Alloy,2.74Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 2.74 ohms | 2.74 ohms | 2.74 ohms |