Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3321DRRSL

Description
ESS-2B 3.32K .5% RWR89S3321DR RSL
Request a Quote Datasheet
Description
ESS-2B 3.32K .5% RWR89S3321DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3321DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3321DRRSL
Wirewound Resistors 3110-RWR89S3321DRRSL
ESS-2B 3.32K .5% RWR89S3321DR RSL

ESS-2B 3.32K .5% RWR89S3321DR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3321DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3321DRRSL-ND
Through Hole Resistors RWR89S3321DRRSL-ND
3.32 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.32K OHM 3W 0.5% WW AXIAL - RWR89S3321DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 3W 0.5% WW AXIAL
RWR89S3321DRRSL
RES 3.32K OHM 3W 0.5% WW AXIAL RWR89S3321DRRSL
RES 3.32Kohm 3W 0.5% WW AXIAL

RES 3.32Kohm 3W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3321DRRSL RWR89S3321DRRSL-ND RWR89S3321DRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 3.32K OHM 3W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3320 ohms 3320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details