Vishay Intertechnology, Inc. RES 330 OHM 3W 1% WW AXIAL RWR89S3300FMB12

Description
RES 330ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 330ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 3W 1% WW AXIAL - RWR89S3300FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 3W 1% WW AXIAL
RWR89S3300FMB12
RES 330 OHM 3W 1% WW AXIAL RWR89S3300FMB12
RES 330ohm 3W 1% WW AXIAL

RES 330ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3300FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3300FMB12-ND
Through Hole Resistors RWR89S3300FMB12-ND
330 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

330 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3300FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3300FMB12
Wirewound Resistors 3110-RWR89S3300FMB12
ESS-2B 330 1% RWR89S3300FM B12

ESS-2B 330 1% RWR89S3300FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3300FMB12 RWR89S3300FMB12-ND 3110-RWR89S3300FMB12
Product Name RES 330 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details