Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2R61FSBSL

Description
ESS-2B 2.61 1% RWR89S2R61FS BSL
Request a Quote Datasheet
Description
ESS-2B 2.61 1% RWR89S2R61FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2R61FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R61FSBSL
Wirewound Resistors 3110-RWR89S2R61FSBSL
ESS-2B 2.61 1% RWR89S2R61FS BSL

ESS-2B 2.61 1% RWR89S2R61FS BSL

Supplier's Site Datasheet
RES 2.61 OHM 3W 1% WW AXIAL - RWR89S2R61FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 3W 1% WW AXIAL
RWR89S2R61FSBSL
RES 2.61 OHM 3W 1% WW AXIAL RWR89S2R61FSBSL
RES 2.61ohm 3W 1% WW AXIAL

RES 2.61ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2R61FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R61FSBSL-ND
Through Hole Resistors RWR89S2R61FSBSL-ND
2.61 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.61 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2R61FSBSL RWR89S2R61FSBSL RWR89S2R61FSBSL-ND
Product Name Wirewound Resistors RES 2.61 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2.61 ohms 2.61 ohms 2.61 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details