287 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 287ohm 3W 1% WW AXIAL
ESS-2B 287 1% RWR89S2870FR S73
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR89S2870FRS73-ND | RWR89S2870FRS73 | 3110-RWR89S2870FRS73 |
| Product Name | Through Hole Resistors | RES 287 OHM 3W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 287 ohms | 287 ohms | 287 ohms |