Vishay Intertechnology, Inc. RES 28.7 OHM 3W 1% WW AXIAL RWR89S28R7FSBSL

Description
RES 28.7ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 28.7ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 3W 1% WW AXIAL - RWR89S28R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 3W 1% WW AXIAL
RWR89S28R7FSBSL
RES 28.7 OHM 3W 1% WW AXIAL RWR89S28R7FSBSL
RES 28.7ohm 3W 1% WW AXIAL

RES 28.7ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S28R7FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S28R7FSBSL
Wirewound Resistors 3110-RWR89S28R7FSBSL
ESS-2B 28.7 1% RWR89S28R7FS BSL

ESS-2B 28.7 1% RWR89S28R7FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S28R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S28R7FSBSL-ND
Through Hole Resistors RWR89S28R7FSBSL-ND
28.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

28.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S28R7FSBSL 3110-RWR89S28R7FSBSL RWR89S28R7FSBSL-ND
Product Name RES 28.7 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details