ESS-2B 332 1% RWR89S3320FM B12
332 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 332ohm 3W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S3320FMB12 | RWR89S3320FMB12-ND | RWR89S3320FMB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 332 OHM 3W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 332 ohms | 332 ohms | 332 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |