Vishay Intertechnology, Inc. Through Hole Resistors RWR89S32R4FRBSL

Description
32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S32R4FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S32R4FRBSL-ND
Through Hole Resistors RWR89S32R4FRBSL-ND
32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S32R4FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S32R4FRBSL
Wirewound Resistors 3110-RWR89S32R4FRBSL
ESS-2B 32.4 1% RWR89S32R4FR BSL

ESS-2B 32.4 1% RWR89S32R4FR BSL

Supplier's Site Datasheet
RES 32.4 OHM 3W 1% WW AXIAL - RWR89S32R4FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 3W 1% WW AXIAL
RWR89S32R4FRBSL
RES 32.4 OHM 3W 1% WW AXIAL RWR89S32R4FRBSL
RES 32.4ohm 3W 1% WW AXIAL

RES 32.4ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S32R4FRBSL-ND 3110-RWR89S32R4FRBSL RWR89S32R4FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 32.4 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details