Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3320FRB12

Description
332 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
332 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RWR89S3320FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR89S3320FRB12-ND
Through Hole Resistors 541-RWR89S3320FRB12-ND
332 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 332 OHM 3W 1% WW AXIAL - RWR89S3320FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 3W 1% WW AXIAL
RWR89S3320FRB12
RES 332 OHM 3W 1% WW AXIAL RWR89S3320FRB12
RES 332ohm 3W 1% WW AXIAL

RES 332ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3320FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3320FRB12
Wirewound Resistors 3110-RWR89S3320FRB12
ESS-2B 332 1% RWR89S3320FR B12

ESS-2B 332 1% RWR89S3320FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number 541-RWR89S3320FRB12-ND RWR89S3320FRB12 3110-RWR89S3320FRB12
Product Name Through Hole Resistors RES 332 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 332 ohms 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers