Vishay Intertechnology, Inc. RES 3.09K OHM 3W 1% WW AXIAL RWR89S3091FRBSL

Description
RES 3.09Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.09Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 3W 1% WW AXIAL - RWR89S3091FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 3W 1% WW AXIAL
RWR89S3091FRBSL
RES 3.09K OHM 3W 1% WW AXIAL RWR89S3091FRBSL
RES 3.09Kohm 3W 1% WW AXIAL

RES 3.09Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3091FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3091FRBSL-ND
Through Hole Resistors RWR89S3091FRBSL-ND
3.09 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.09 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3091FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3091FRBSL
Wirewound Resistors 3110-RWR89S3091FRBSL
ESS-2B 3.09K 1% RWR89S3091FR BSL

ESS-2B 3.09K 1% RWR89S3091FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3091FRBSL RWR89S3091FRBSL-ND 3110-RWR89S3091FRBSL
Product Name RES 3.09K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3090 ohms 3090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details