Vishay Intertechnology, Inc. RES 2.2 OHM 3W 1% WW AXIAL RWR89S2R20FSBSL

Description
RES 2.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2 OHM 3W 1% WW AXIAL - RWR89S2R20FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 3W 1% WW AXIAL
RWR89S2R20FSBSL
RES 2.2 OHM 3W 1% WW AXIAL RWR89S2R20FSBSL
RES 2.2ohm 3W 1% WW AXIAL

RES 2.2ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2R20FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R20FSBSL-ND
Through Hole Resistors RWR89S2R20FSBSL-ND
2.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2R20FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R20FSBSL
Wirewound Resistors 3110-RWR89S2R20FSBSL
ESS-2B 2.2 1% RWR89S2R20FS BSL

ESS-2B 2.2 1% RWR89S2R20FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2R20FSBSL RWR89S2R20FSBSL-ND 3110-RWR89S2R20FSBSL
Product Name RES 2.2 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details