Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3300FRRSL

Description
330 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
330 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3300FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3300FRRSL-ND
Through Hole Resistors RWR89S3300FRRSL-ND
330 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

330 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 330 OHM 3W 1% WW AXIAL - RWR89S3300FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 3W 1% WW AXIAL
RWR89S3300FRRSL
RES 330 OHM 3W 1% WW AXIAL RWR89S3300FRRSL
RES 330ohm 3W 1% WW AXIAL

RES 330ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3300FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3300FRRSL
Wirewound Resistors 3110-RWR89S3300FRRSL
ESS-2B 330 1% RWR89S3300FR RSL

ESS-2B 330 1% RWR89S3300FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3300FRRSL-ND RWR89S3300FRRSL 3110-RWR89S3300FRRSL
Product Name Through Hole Resistors RES 330 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details