Vishay Intertechnology, Inc. RES 3.32K OHM 3W 0.5% WW AXIAL RWR89S3321DRBSL

Description
RES 3.32Kohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 3W 0.5% WW AXIAL - RWR89S3321DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 3W 0.5% WW AXIAL
RWR89S3321DRBSL
RES 3.32K OHM 3W 0.5% WW AXIAL RWR89S3321DRBSL
RES 3.32Kohm 3W 0.5% WW AXIAL

RES 3.32Kohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S3321DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3321DRBSL
Wirewound Resistors 3110-RWR89S3321DRBSL
ESS-2B 3.32K .5% RWR89S3321DR BSL

ESS-2B 3.32K .5% RWR89S3321DR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3321DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3321DRBSL-ND
Through Hole Resistors RWR89S3321DRBSL-ND
3.32 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3321DRBSL 3110-RWR89S3321DRBSL RWR89S3321DRBSL-ND
Product Name RES 3.32K OHM 3W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms 3320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details