Vishay Intertechnology, Inc. RES 2.32 OHM 3W 1% WW AXIAL RWR89S2R32FRB12

Description
RES 2.32ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.32ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32 OHM 3W 1% WW AXIAL - RWR89S2R32FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32 OHM 3W 1% WW AXIAL
RWR89S2R32FRB12
RES 2.32 OHM 3W 1% WW AXIAL RWR89S2R32FRB12
RES 2.32ohm 3W 1% WW AXIAL

RES 2.32ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2R32FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R32FRB12
Wirewound Resistors 3110-RWR89S2R32FRB12
ESS-2B 2.32 1% RWR89S2R32FR B12

ESS-2B 2.32 1% RWR89S2R32FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2R32FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R32FRB12-ND
Through Hole Resistors RWR89S2R32FRB12-ND
2.32 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.32 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2R32FRB12 3110-RWR89S2R32FRB12 RWR89S2R32FRB12-ND
Product Name RES 2.32 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.32 ohms 2.32 ohms 2.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers