Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2R80FSRSL

Description
ESS-2B 2.8 1% RWR89S2R80FS RSL
Request a Quote Datasheet
Description
ESS-2B 2.8 1% RWR89S2R80FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2R80FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R80FSRSL
Wirewound Resistors 3110-RWR89S2R80FSRSL
ESS-2B 2.8 1% RWR89S2R80FS RSL

ESS-2B 2.8 1% RWR89S2R80FS RSL

Supplier's Site Datasheet
RES 2.8 OHM 3W 1% WW AXIAL - RWR89S2R80FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8 OHM 3W 1% WW AXIAL
RWR89S2R80FSRSL
RES 2.8 OHM 3W 1% WW AXIAL RWR89S2R80FSRSL
RES 2.8ohm 3W 1% WW AXIAL

RES 2.8ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2R80FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R80FSRSL-ND
Through Hole Resistors RWR89S2R80FSRSL-ND
2.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2R80FSRSL RWR89S2R80FSRSL RWR89S2R80FSRSL-ND
Product Name Wirewound Resistors RES 2.8 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2.8 ohms 2.8 ohms 2.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers